L-com, Inc. 600mm Diameter Radome Cover for Parabolic Dish Antennas HGR-06

Description
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-06 600mm radome is for use with the following HyperLink dish antennas: HG2421D HG5328D HG5428D HG5829D HG2422DPD HG4958DP-30D HG5158DP-29D For additional information as well as assembly instructions, please click on the Downloads tab. Features Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Light weight fiberglass construction & UV stable finish Radome Diameter 600mm Includes stainless steel hardware Application Blowing Sand and debris Ice Snow Rain Wind
Datasheet
Description
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-06 600mm radome is for use with the following HyperLink dish antennas: HG2421D HG5328D HG5428D HG5829D HG2422DPD HG4958DP-30D HG5158DP-29D For additional information as well as assembly instructions, please click on the Downloads tab. Features Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Light weight fiberglass construction & UV stable finish Radome Diameter 600mm Includes stainless steel hardware Application Blowing Sand and debris Ice Snow Rain Wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600mm Diameter Radome Cover for Parabolic Dish Antennas - HGR-06 - L-com, Inc.
North Andover, MA, United States
600mm Diameter Radome Cover for Parabolic Dish Antennas
HGR-06
600mm Diameter Radome Cover for Parabolic Dish Antennas HGR-06
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-06 600mm radome is for use with the following HyperLink dish antennas: HG2421D HG5328D HG5428D HG5829D HG2422DPD HG4958DP-30D HG5158DP-29D For additional information as well as assembly instructions, please click on the Downloads tab. Features Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Light weight fiberglass construction & UV stable finish Radome Diameter 600mm Includes stainless steel hardware Application Blowing Sand and debris Ice Snow Rain Wind

HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
Easy to Assemble
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.
The HGR-06 600mm radome is for use with the following HyperLink dish antennas:

  • HG2421D
  • HG5328D
  • HG5428D
  • HG5829D
  • HG2422DPD
  • HG4958DP-30D
  • HG5158DP-29D

For additional information as well as assembly instructions, please click on the Downloads tab.

Features

  • Drain holes in the radome help prevent moisture build-up
  • Easy to install - attaches directly to dish
  • Light weight fiberglass construction & UV stable finish
  • Radome Diameter 600mm
  • Includes stainless steel hardware

Application

  • Blowing Sand and debris
  • Ice
  • Snow
  • Rain
  • Wind
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGR-06
Product Name 600mm Diameter Radome Cover for Parabolic Dish Antennas
Technology Type Reflector
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Multi-Band Antennas - 1408065 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details