L-com, Inc. 900 MHz 14 dBi Heavy-Duty Yagi Antenna RP SMA Plug Connector HG914Y-RSP

Description
The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular. This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. It comes with a Reverse Polarity SMA Plug connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Solid 1/4" aluminum mounting plate Solid 3/8" aluminum elements Superior performance 30° beam-width Heavy-duty 3/4" aluminum boom Application 900MHz ISM Band & 900 MHz cellular LPWAN, LoRA, IoT, M2M applications Non Line of Sight (NLOS) RFID & SCADA Wireless LAN systems & Point to Multipoint applications
Datasheet
Description
The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular. This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. It comes with a Reverse Polarity SMA Plug connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Solid 1/4" aluminum mounting plate Solid 3/8" aluminum elements Superior performance 30° beam-width Heavy-duty 3/4" aluminum boom Application 900MHz ISM Band & 900 MHz cellular LPWAN, LoRA, IoT, M2M applications Non Line of Sight (NLOS) RFID & SCADA Wireless LAN systems & Point to Multipoint applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 14 dBi Heavy-Duty Yagi Antenna RP SMA Plug Connector - HG914Y-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 14 dBi Heavy-Duty Yagi Antenna RP SMA Plug Connector
HG914Y-RSP
900 MHz 14 dBi Heavy-Duty Yagi Antenna RP SMA Plug Connector HG914Y-RSP
The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular. This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. It comes with a Reverse Polarity SMA Plug connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Solid 1/4" aluminum mounting plate Solid 3/8" aluminum elements Superior performance 30° beam-width Heavy-duty 3/4" aluminum boom Application 900MHz ISM Band & 900 MHz cellular LPWAN, LoRA, IoT, M2M applications Non Line of Sight (NLOS) RFID & SCADA Wireless LAN systems & Point to Multipoint applications

The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular.
This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. It comes with a Reverse Polarity SMA Plug connector.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Solid 1/4" aluminum mounting plate
  • Solid 3/8" aluminum elements
  • Superior performance
  • 30° beam-width
  • Heavy-duty 3/4" aluminum boom

Application

  • 900MHz ISM Band & 900 MHz cellular
  • LPWAN, LoRA, IoT, M2M applications
  • Non Line of Sight (NLOS)
  • RFID & SCADA
  • Wireless LAN systems & Point to Multipoint applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG914Y-RSP
Product Name 900 MHz 14 dBi Heavy-Duty Yagi Antenna RP SMA Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details