L-com, Inc. 902-960 MHz 12 dBi two-port dual pol sector antenna N-female HG9012DP-120

Description
The HG9012DP-120 is a two-port high gain sector antenna. It provides dual polarization (45° H and 45°V). It includes an adjustable tilt-mount bracket. Features All weather operation and high power handling design Includes Mast Mounting Hardware -2 to 10 degree Down-Tilt Mounting Bracket Dual X-Polarized (45° H and 45°V) Antenna N-female connectors Application 900 MHz ISM/GSM SCADA RFID WLAN, LPWAN, IoT, M2M ZigBee
Description
The HG9012DP-120 is a two-port high gain sector antenna. It provides dual polarization (45° H and 45°V). It includes an adjustable tilt-mount bracket. Features All weather operation and high power handling design Includes Mast Mounting Hardware -2 to 10 degree Down-Tilt Mounting Bracket Dual X-Polarized (45° H and 45°V) Antenna N-female connectors Application 900 MHz ISM/GSM SCADA RFID WLAN, LPWAN, IoT, M2M ZigBee

Suppliers

Company
Product
Description
Supplier Links
902-960 MHz 12 dBi two-port dual pol sector antenna N-female - HG9012DP-120 - L-com, Inc.
North Andover, MA, United States
902-960 MHz 12 dBi two-port dual pol sector antenna N-female
HG9012DP-120
902-960 MHz 12 dBi two-port dual pol sector antenna N-female HG9012DP-120
The HG9012DP-120 is a two-port high gain sector antenna. It provides dual polarization (45° H and 45°V). It includes an adjustable tilt-mount bracket. Features All weather operation and high power handling design Includes Mast Mounting Hardware -2 to 10 degree Down-Tilt Mounting Bracket Dual X-Polarized (45° H and 45°V) Antenna N-female connectors Application 900 MHz ISM/GSM SCADA RFID WLAN, LPWAN, IoT, M2M ZigBee

The HG9012DP-120 is a two-port high gain sector antenna. It provides dual polarization (45° H and 45°V). It includes an adjustable tilt-mount bracket.

Features

  • All weather operation and high power handling design
  • Includes Mast Mounting Hardware
  • -2 to 10 degree Down-Tilt Mounting Bracket
  • Dual X-Polarized (45° H and 45°V) Antenna
  • N-female connectors

Application

  • 900 MHz ISM/GSM
  • SCADA
  • RFID
  • WLAN, LPWAN, IoT, M2M
  • ZigBee
Supplier's Site
Antpanel 900Mhz 12.5Dbi 120Deg L-Com - 23AK3438 - Newark, An Avnet Company
Chicago, IL, United States
Antpanel 900Mhz 12.5Dbi 120Deg L-Com
23AK3438
Antpanel 900Mhz 12.5Dbi 120Deg L-Com 23AK3438
ANTPANEL 900MHZ 12.5DBI 120DEG

ANTPANEL 900MHZ 12.5DBI 120DEG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG9012DP-120 23AK3438
Product Name 902-960 MHz 12 dBi two-port dual pol sector antenna N-female Antpanel 900Mhz 12.5Dbi 120Deg L-Com
Applications Basestation; Modem or Wireless Network; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers