L-com, Inc. Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - Fakra Connectors HG-PCGM01-03FJ

Description
The HyperLink Wireless HG-PCGM01-03FJ is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT. The HG-PCGM01-03FJ features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments. Inputs for HG-PCGM01-03FJ are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03FJ is terminated with Fakra Jack connectors. This antenna is also available with SMA Male connectors. Custom connectors are also available. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Penta-band cellular and high LNA gain GPS antenna in one low profile radome UV-resistant ABS radome Designed to meet IP65 rating Integral magnetic base Two 3 meter leads, one for cellular and the other for GPS Application Automatic vehicle tracking Cargo container and trailer tracking Fleet tracking management systems LPWAN, LTE-M, NB-IoT, M2M applications Mass transit: railroad, bus, cab
Description
The HyperLink Wireless HG-PCGM01-03FJ is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT. The HG-PCGM01-03FJ features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments. Inputs for HG-PCGM01-03FJ are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03FJ is terminated with Fakra Jack connectors. This antenna is also available with SMA Male connectors. Custom connectors are also available. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Penta-band cellular and high LNA gain GPS antenna in one low profile radome UV-resistant ABS radome Designed to meet IP65 rating Integral magnetic base Two 3 meter leads, one for cellular and the other for GPS Application Automatic vehicle tracking Cargo container and trailer tracking Fleet tracking management systems LPWAN, LTE-M, NB-IoT, M2M applications Mass transit: railroad, bus, cab

Suppliers

Company
Product
Description
Supplier Links
Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - Fakra Connectors - HG-PCGM01-03FJ - L-com, Inc.
North Andover, MA, United States
Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - Fakra Connectors
HG-PCGM01-03FJ
Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - Fakra Connectors HG-PCGM01-03FJ
The HyperLink Wireless HG-PCGM01-03FJ is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT. The HG-PCGM01-03FJ features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments. Inputs for HG-PCGM01-03FJ are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03FJ is terminated with Fakra Jack connectors. This antenna is also available with SMA Male connectors. Custom connectors are also available. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Penta-band cellular and high LNA gain GPS antenna in one low profile radome UV-resistant ABS radome Designed to meet IP65 rating Integral magnetic base Two 3 meter leads, one for cellular and the other for GPS Application Automatic vehicle tracking Cargo container and trailer tracking Fleet tracking management systems LPWAN, LTE-M, NB-IoT, M2M applications Mass transit: railroad, bus, cab

The HyperLink Wireless HG-PCGM01-03FJ is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT.
The HG-PCGM01-03FJ features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments.
Inputs for HG-PCGM01-03FJ are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03FJ is terminated with Fakra Jack connectors. This antenna is also available with SMA Male connectors. Custom connectors are also available.
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • Penta-band cellular and high LNA gain GPS antenna in one low profile radome
  • UV-resistant ABS radome
  • Designed to meet IP65 rating
  • Integral magnetic base
  • Two 3 meter leads, one for cellular and the other for GPS

Application

  • Automatic vehicle tracking
  • Cargo container and trailer tracking
  • Fleet tracking management systems
  • LPWAN, LTE-M, NB-IoT, M2M applications
  • Mass transit: railroad, bus, cab
Supplier's Site
Antgps/cellular/3G/lte L-Com - 23AK3281 - Newark, An Avnet Company
Chicago, IL, United States
Antgps/cellular/3G/lte L-Com
23AK3281
Antgps/cellular/3G/lte L-Com 23AK3281
ANTGPS/CELLULAR/3G/L TE

ANTGPS/CELLULAR/3G/LTE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG-PCGM01-03FJ 23AK3281
Product Name Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - Fakra Connectors Antgps/cellular/3G/lte L-Com
Applications Basestation; Multi-band; GPS
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers