L-com, Inc. 900 MHz 8 dBi Omnidirectional Antenna HG908U-PRO

Description
The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG908U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Heavy-duty steel mounting bracket Rugged industrial grade design Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Application 900 MHz cellular band 900 MHz ISM band LPWAN, LoRA, IoT, M2M applications GSM, SCADA applications Point to multi-point and Non Line Of Sight (NLOS) applications
Datasheet
Description
The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG908U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Heavy-duty steel mounting bracket Rugged industrial grade design Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Application 900 MHz cellular band 900 MHz ISM band LPWAN, LoRA, IoT, M2M applications GSM, SCADA applications Point to multi-point and Non Line Of Sight (NLOS) applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi Omnidirectional Antenna - HG908U-PRO - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi Omnidirectional Antenna
HG908U-PRO
900 MHz 8 dBi Omnidirectional Antenna HG908U-PRO
The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG908U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Heavy-duty steel mounting bracket Rugged industrial grade design Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Application 900 MHz cellular band 900 MHz ISM band LPWAN, LoRA, IoT, M2M applications GSM, SCADA applications Point to multi-point and Non Line Of Sight (NLOS) applications

The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications.
This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG908U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Heavy-duty steel mounting bracket
  • Rugged industrial grade design
  • Integral N-Female connector
  • Lightweight fiberglass radome
  • Superior all weather performance

Application

  • 900 MHz cellular band
  • 900 MHz ISM band
  • LPWAN, LoRA, IoT, M2M applications
  • GSM, SCADA applications
  • Point to multi-point and Non Line Of Sight (NLOS) applications
Supplier's Site Datasheet
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com - 23T6640 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
23T6640
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com 23T6640
ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Omni RoHS Compliant: Yes

ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Omni RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG908U-PRO 23T6640
Product Name 900 MHz 8 dBi Omnidirectional Antenna Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers