L-com, Inc. 900 MHz 13 dBi 120 Degree Sector Panel Antenna HG913P-120

Description
The HyperLink HG913P-120 Sector Panel Antenna provides 13 dBi gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 900MHz band. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900MHz Cellular. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 16 degrees down tilt. Ideal for 900 MHz Wireless Service Provider "Cell" Sites This sector antenna is an ideal choice for Wireless Service Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. The 120° beam-width is ideal for covering large service areas. For additional information and complete specifications, click on the data sheet link below. Features 20° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Integral N-Female Connector Vertical Polarized All weather operation Application 900 MHz ISM/GSM LPWAN, LoRA, IoT, M2M RFID SCADA ZigBee
Datasheet
Description
The HyperLink HG913P-120 Sector Panel Antenna provides 13 dBi gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 900MHz band. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900MHz Cellular. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 16 degrees down tilt. Ideal for 900 MHz Wireless Service Provider "Cell" Sites This sector antenna is an ideal choice for Wireless Service Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. The 120° beam-width is ideal for covering large service areas. For additional information and complete specifications, click on the data sheet link below. Features 20° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Integral N-Female Connector Vertical Polarized All weather operation Application 900 MHz ISM/GSM LPWAN, LoRA, IoT, M2M RFID SCADA ZigBee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 13 dBi 120 Degree Sector Panel Antenna - HG913P-120 - L-com, Inc.
North Andover, MA, United States
900 MHz 13 dBi 120 Degree Sector Panel Antenna
HG913P-120
900 MHz 13 dBi 120 Degree Sector Panel Antenna HG913P-120
The HyperLink HG913P-120 Sector Panel Antenna provides 13 dBi gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 900MHz band. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900MHz Cellular. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 16 degrees down tilt. Ideal for 900 MHz Wireless Service Provider "Cell" Sites This sector antenna is an ideal choice for Wireless Service Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. The 120° beam-width is ideal for covering large service areas. For additional information and complete specifications, click on the data sheet link below. Features 20° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Integral N-Female Connector Vertical Polarized All weather operation Application 900 MHz ISM/GSM LPWAN, LoRA, IoT, M2M RFID SCADA ZigBee

The HyperLink HG913P-120 Sector Panel Antenna provides 13 dBi gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 900MHz band. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900MHz Cellular.
Rugged and Weatherproof
This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 16 degrees down tilt.
Ideal for 900 MHz Wireless Service Provider "Cell" Sites
This sector antenna is an ideal choice for Wireless Service Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. The 120° beam-width is ideal for covering large service areas.
For additional information and complete specifications, click on the data sheet link below.

Features

  • 20° Down-Tilt Mounting Bracket
  • Includes Mast Mounting Hardware
  • Integral N-Female Connector
  • Vertical Polarized
  • All weather operation

Application

  • 900 MHz ISM/GSM
  • LPWAN, LoRA, IoT, M2M
  • RFID
  • SCADA
  • ZigBee
Supplier's Site Datasheet
Antenna, Gsm, 900Mhz, 300W, 50 Ohm; Antenna Type L-Com - 23T6656 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm, 900Mhz, 300W, 50 Ohm; Antenna Type L-Com
23T6656
Antenna, Gsm, 900Mhz, 300W, 50 Ohm; Antenna Type L-Com 23T6656
ANTENNA, GSM, 900MHZ, 300W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:300W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, GSM, 900MHZ, 300W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:300W; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG913P-120 23T6656
Product Name 900 MHz 13 dBi 120 Degree Sector Panel Antenna Antenna, Gsm, 900Mhz, 300W, 50 Ohm; Antenna Type L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers