L-com, Inc. Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - SMA Connectors HG-PCGM01-03SM

Description
The HyperLink Wireless HG-PCGM01-03SM is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT. The HG-PCGM01-03SM features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments. Inputs for HG-PCGM01-03SM are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03SM is terminated with SMA Male connectors. This antenna is also available with Fakra Jack connectors. Custom connectors are also available. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Designed to meet IP65 rating Integral magnetic base Penta-band cellular and high LNA gain GPS antenna in one low profile radome Two 3 meter leads, one for cellular and the other for GPS UV-resistant ABS radome Application Automatic vehicle tracking Cargo container and trailer tracking Fleet tracking management systems LPWAN, LTE-M, NB-IoT, IoT, M2M Mass transit: railroad, bus, cab
Description
The HyperLink Wireless HG-PCGM01-03SM is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT. The HG-PCGM01-03SM features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments. Inputs for HG-PCGM01-03SM are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03SM is terminated with SMA Male connectors. This antenna is also available with Fakra Jack connectors. Custom connectors are also available. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Designed to meet IP65 rating Integral magnetic base Penta-band cellular and high LNA gain GPS antenna in one low profile radome Two 3 meter leads, one for cellular and the other for GPS UV-resistant ABS radome Application Automatic vehicle tracking Cargo container and trailer tracking Fleet tracking management systems LPWAN, LTE-M, NB-IoT, IoT, M2M Mass transit: railroad, bus, cab

Suppliers

Company
Product
Description
Supplier Links
Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - SMA Connectors - HG-PCGM01-03SM - L-com, Inc.
North Andover, MA, United States
Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - SMA Connectors
HG-PCGM01-03SM
Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - SMA Connectors HG-PCGM01-03SM
The HyperLink Wireless HG-PCGM01-03SM is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT. The HG-PCGM01-03SM features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments. Inputs for HG-PCGM01-03SM are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03SM is terminated with SMA Male connectors. This antenna is also available with Fakra Jack connectors. Custom connectors are also available. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Designed to meet IP65 rating Integral magnetic base Penta-band cellular and high LNA gain GPS antenna in one low profile radome Two 3 meter leads, one for cellular and the other for GPS UV-resistant ABS radome Application Automatic vehicle tracking Cargo container and trailer tracking Fleet tracking management systems LPWAN, LTE-M, NB-IoT, IoT, M2M Mass transit: railroad, bus, cab

The HyperLink Wireless HG-PCGM01-03SM is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad, agriculture, utility, mass transit, and defense industries among others. It supports LPWAN/IoT/M2M applications including LTE-M and NB-IoT.
The HG-PCGM01-03SM features a penta-band cellular and high LNA gain GPS antenna in one low profile radome. The integral magnetic base ensures secure mounting to most metal structures. Designed to meet IP65 rating, the HG-PCGM01's radome is manufactured from UV-resistant ABS to help ensure years of reliable operation in the harshest of environments.
Inputs for HG-PCGM01-03SM are via two 3 meter leads, one for the cellular antenna and the other for the GPS antenna. The HG-PCGM01-03SM is terminated with SMA Male connectors. This antenna is also available with Fakra Jack connectors. Custom connectors are also available.
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • Designed to meet IP65 rating
  • Integral magnetic base
  • Penta-band cellular and high LNA gain GPS antenna in one low profile radome
  • Two 3 meter leads, one for cellular and the other for GPS
  • UV-resistant ABS radome

Application

  • Automatic vehicle tracking
  • Cargo container and trailer tracking
  • Fleet tracking management systems
  • LPWAN, LTE-M, NB-IoT, IoT, M2M
  • Mass transit: railroad, bus, cab
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG-PCGM01-03SM
Product Name Dual Band GPS/Cellular (3G/LTE) Mobile Magnetic Mount Antenna - SMA Connectors
Applications Basestation; Multi-band; GPS
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108948-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details