L-com, Inc. 900 MHz 8 dBi Flat Patch Antenna - 4ft RP-TNC Plug Connector HG908P-RTP

Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID , and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Application SCADA, RFID Wireless LAN systems 900MHz ISM Band Cellular, GSM LPWAN, LoRA, IoT, M2M applications
Datasheet
Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID , and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Application SCADA, RFID Wireless LAN systems 900MHz ISM Band Cellular, GSM LPWAN, LoRA, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi Flat Patch Antenna - 4ft RP-TNC Plug Connector - HG908P-RTP - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi Flat Patch Antenna - 4ft RP-TNC Plug Connector
HG908P-RTP
900 MHz 8 dBi Flat Patch Antenna - 4ft RP-TNC Plug Connector HG908P-RTP
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID , and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Application SCADA, RFID Wireless LAN systems 900MHz ISM Band Cellular, GSM LPWAN, LoRA, IoT, M2M applications

Only 8.5 inches square!
This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID , and LPWAN/IoT/M2M applications.
Rugged and Weatherproof
This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts.
Custom Connectors
Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability.

Features

  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Superior performance
  • Light weight and only 8.5 inches square
  • Low loss solid brass elements and 4 ft. coax lead

Application

  • SCADA, RFID
  • Wireless LAN systems
  • 900MHz ISM Band
  • Cellular, GSM
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908P-RTP
Product Name 900 MHz 8 dBi Flat Patch Antenna - 4ft RP-TNC Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Telemetry Antennas - 1408035 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details