L-com, Inc. GSM & GPRS Antennas HG906UP-NF

Description
L-Com HG906UP-NF GSM & GPRS Antenna
Request a Quote Datasheet
Description
L-Com HG906UP-NF GSM & GPRS Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 671830 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
671830
GSM & GPRS Antennas 671830
L-Com HG906UP-NF GSM & GPRS Antenna

L-Com HG906UP-NF GSM & GPRS Antenna

Supplier's Site
RF Antennas - 5073-HG906UP-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 915MHZ 6DBI

ANTOMNI 915MHZ 6DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 671830 5073-HG906UP-NF-ND
Product Name GSM & GPRS Antennas RF Antennas
Applications Basestation Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN
Primary Frequency Range 900.0 to ? MHz 915.0 MHz
Gain 6 dB 6 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details