L-com, Inc. 900 MHz 14 dBi Heavy-Duty Yagi Antenna N Female Connector HG914Y-NF

Description
The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular. This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 30° beam-width Heavy-duty 3/4" aluminum boom Solid 3/8" aluminum elements Superior performance Solid 1/4" aluminum mounting plate Application 900MHz ISM Band & 900 MHz Cellular LPWAN, LoRA, IoT, M2M Wireless LAN systems & Point to Multipoint applications Non Line of Sight (NLOS) RFID & SCADA
Datasheet
Description
The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular. This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 30° beam-width Heavy-duty 3/4" aluminum boom Solid 3/8" aluminum elements Superior performance Solid 1/4" aluminum mounting plate Application 900MHz ISM Band & 900 MHz Cellular LPWAN, LoRA, IoT, M2M Wireless LAN systems & Point to Multipoint applications Non Line of Sight (NLOS) RFID & SCADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 14 dBi Heavy-Duty Yagi Antenna N Female Connector - HG914Y-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 14 dBi Heavy-Duty Yagi Antenna N Female Connector
HG914Y-NF
900 MHz 14 dBi Heavy-Duty Yagi Antenna N Female Connector HG914Y-NF
The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular. This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 30° beam-width Heavy-duty 3/4" aluminum boom Solid 3/8" aluminum elements Superior performance Solid 1/4" aluminum mounting plate Application 900MHz ISM Band & 900 MHz Cellular LPWAN, LoRA, IoT, M2M Wireless LAN systems & Point to Multipoint applications Non Line of Sight (NLOS) RFID & SCADA

The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as well as Non Line of Sight (NLOS) and Point to Multi-Point installations. Typical applications include 900 MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular.
This antenna features a heavy-duty 3/4" aluminum boom and solid 3/8" aluminum elements. Secure mounting is assured by a solid 1/4" aluminum mounting plate and two stainless steel V-bolts.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 30° beam-width
  • Heavy-duty 3/4" aluminum boom
  • Solid 3/8" aluminum elements
  • Superior performance
  • Solid 1/4" aluminum mounting plate

Application

  • 900MHz ISM Band & 900 MHz Cellular
  • LPWAN, LoRA, IoT, M2M
  • Wireless LAN systems & Point to Multipoint applications
  • Non Line of Sight (NLOS)
  • RFID & SCADA
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG914Y-NF
Product Name 900 MHz 14 dBi Heavy-Duty Yagi Antenna N Female Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-91510FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 10 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Antennas - 1-2823596-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, 4G, LTE, Cellular, 2G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details