L-com, Inc. 4.9 GHz to 5.8 GHz 6 dBi Omnidirectional Antenna - N Type Male Connector HGV-4958-06U-NM

Description
The L-com HGV-4958-06U-NM is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited for multipoint applications where wide coverage is desired. The HGV-4958-06U-NM antenna from L-com features an integral N Type Male bulkhead connector that can mount directly to a radio. Constructed for all weather operation, this omni-directional 6 dBi antenna features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the HGV-4958-06U-NM. These features allow the antenna to be mounted in up or down positions. This WLAN 4.9 GHz to 5.8 GHz omnidirectional antenna with a Male N Type connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Includes mast mounting kit Integral N-Female connector All weather operation High Performance in a compact lightweight design Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band IEEE 802.11a compatible Multipoint and mobile applications WiMAX and WiFi applications
Datasheet
Description
The L-com HGV-4958-06U-NM is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited for multipoint applications where wide coverage is desired. The HGV-4958-06U-NM antenna from L-com features an integral N Type Male bulkhead connector that can mount directly to a radio. Constructed for all weather operation, this omni-directional 6 dBi antenna features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the HGV-4958-06U-NM. These features allow the antenna to be mounted in up or down positions. This WLAN 4.9 GHz to 5.8 GHz omnidirectional antenna with a Male N Type connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Includes mast mounting kit Integral N-Female connector All weather operation High Performance in a compact lightweight design Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band IEEE 802.11a compatible Multipoint and mobile applications WiMAX and WiFi applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 5.8 GHz 6 dBi Omnidirectional Antenna - N Type Male Connector - HGV-4958-06U-NM - L-com, Inc.
North Andover, MA, United States
4.9 GHz to 5.8 GHz 6 dBi Omnidirectional Antenna - N Type Male Connector
HGV-4958-06U-NM
4.9 GHz to 5.8 GHz 6 dBi Omnidirectional Antenna - N Type Male Connector HGV-4958-06U-NM
The L-com HGV-4958-06U-NM is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited for multipoint applications where wide coverage is desired. The HGV-4958-06U-NM antenna from L-com features an integral N Type Male bulkhead connector that can mount directly to a radio. Constructed for all weather operation, this omni-directional 6 dBi antenna features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the HGV-4958-06U-NM. These features allow the antenna to be mounted in up or down positions. This WLAN 4.9 GHz to 5.8 GHz omnidirectional antenna with a Male N Type connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Includes mast mounting kit Integral N-Female connector All weather operation High Performance in a compact lightweight design Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band IEEE 802.11a compatible Multipoint and mobile applications WiMAX and WiFi applications

The L-com HGV-4958-06U-NM is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited for multipoint applications where wide coverage is desired. The HGV-4958-06U-NM antenna from L-com features an integral N Type Male bulkhead connector that can mount directly to a radio. Constructed for all weather operation, this omni-directional 6 dBi antenna features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the HGV-4958-06U-NM. These features allow the antenna to be mounted in up or down positions. This WLAN 4.9 GHz to 5.8 GHz omnidirectional antenna with a Male N Type connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base
  • Includes mast mounting kit
  • Integral N-Female connector
  • All weather operation
  • High Performance in a compact lightweight design

Application

  • 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Homeland Security and Public Safety band
  • IEEE 802.11a compatible
  • Multipoint and mobile applications
  • WiMAX and WiFi applications
Supplier's Site Datasheet
Antomni 4.9 5.8 Ghz, 6 Dbi, N Male L-Com - 23AK3293 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 4.9 5.8 Ghz, 6 Dbi, N Male L-Com
23AK3293
Antomni 4.9 5.8 Ghz, 6 Dbi, N Male L-Com 23AK3293
ANTOMNI 4.9 - 5.8 GHZ, 6 DBI, N MALE

ANTOMNI 4.9 - 5.8 GHZ, 6 DBI, N MALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGV-4958-06U-NM 23AK3293
Product Name 4.9 GHz to 5.8 GHz 6 dBi Omnidirectional Antenna - N Type Male Connector Antomni 4.9 5.8 Ghz, 6 Dbi, N Male L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details