L-com, Inc. RF Antennas LCANLP1005

Description
5150-5875 MHZ, 15 DBI GAIN, HV-P
Request a Quote Datasheet
Description
5150-5875 MHZ, 15 DBI GAIN, HV-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANLP1005-ND - DigiKey
Thief River Falls, MN, United States
5150-5875 MHZ, 15 DBI GAIN, HV-P

5150-5875 MHZ, 15 DBI GAIN, HV-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANLP1005-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, 802.11a/n/ac/ah/ax, CMDA, IoT, LoRa, LTE, M2M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 5512.0 MHz
Gain 15 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
GSM & GPRS Antennas - 2102387 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details