L1/L5 GNSS ANTENNA 1166-1218/155
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG-GPSL1L5-40-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS |
| Primary Frequency Range | 1386.0 MHz |
| Gain | 43 dB |
| VSWR | 1.8 :1 |
Vertical