L-com, Inc. 900 MHz 5dBi Rubber Duck Antenna - RP TNC Plug Connector HG905RD-RTP

Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity TNC Plug (RP-TNC) connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Tilt and swivel design RP-TNC Plug Connector Application 900 MHz Digital Spread Spectrum Radios 900 MHz ISM Band Cellular Band Applications 900 MHz Telemetry Products LoRA, LPWAN, IoT, and M2M apllications
Datasheet
Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity TNC Plug (RP-TNC) connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Tilt and swivel design RP-TNC Plug Connector Application 900 MHz Digital Spread Spectrum Radios 900 MHz ISM Band Cellular Band Applications 900 MHz Telemetry Products LoRA, LPWAN, IoT, and M2M apllications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 5dBi Rubber Duck Antenna - RP TNC Plug Connector - HG905RD-RTP - L-com, Inc.
North Andover, MA, United States
900 MHz 5dBi Rubber Duck Antenna - RP TNC Plug Connector
HG905RD-RTP
900 MHz 5dBi Rubber Duck Antenna - RP TNC Plug Connector HG905RD-RTP
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity TNC Plug (RP-TNC) connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Tilt and swivel design RP-TNC Plug Connector Application 900 MHz Digital Spread Spectrum Radios 900 MHz ISM Band Cellular Band Applications 900 MHz Telemetry Products LoRA, LPWAN, IoT, and M2M apllications

This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity TNC Plug (RP-TNC) connector, allowing them to be used vertically, at a right angle, or any angle in-between.
For additional information and complete specifications, click on data sheet link below.

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • Tilt and swivel design
  • RP-TNC Plug Connector

Application

  • 900 MHz Digital Spread Spectrum Radios
  • 900 MHz ISM Band
  • Cellular Band Applications
  • 900 MHz Telemetry Products
  • LoRA, LPWAN, IoT, and M2M apllications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG905RD-RTP
Product Name 900 MHz 5dBi Rubber Duck Antenna - RP TNC Plug Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 2766673P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details