L-com, Inc. 900 MHz 2 dBi Omni-Directional Embedded PCB Antenna - U.FL Connector HG902PU-UFL

Description
The HyperLink HG902PU is a 900 MHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG902PU makes it ideal for multipoint and mobile wireless systems since it provides 360° of coverage This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications U.FL/IPX connector (custom connector options and cable lengths available) Highly efficient printed circuit board (PCB) design Low profile, compact size Application Embedded applications requiring integration flexibility Integrate into self contained wireless equipment LoRA, LPWAN, M2M, and IoT applications 900 MHz band applications RFID applications and devices
Datasheet
Description
The HyperLink HG902PU is a 900 MHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG902PU makes it ideal for multipoint and mobile wireless systems since it provides 360° of coverage This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications U.FL/IPX connector (custom connector options and cable lengths available) Highly efficient printed circuit board (PCB) design Low profile, compact size Application Embedded applications requiring integration flexibility Integrate into self contained wireless equipment LoRA, LPWAN, M2M, and IoT applications 900 MHz band applications RFID applications and devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 2 dBi Omni-Directional Embedded PCB Antenna - U.FL Connector - HG902PU-UFL - L-com, Inc.
North Andover, MA, United States
900 MHz 2 dBi Omni-Directional Embedded PCB Antenna - U.FL Connector
HG902PU-UFL
900 MHz 2 dBi Omni-Directional Embedded PCB Antenna - U.FL Connector HG902PU-UFL
The HyperLink HG902PU is a 900 MHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG902PU makes it ideal for multipoint and mobile wireless systems since it provides 360° of coverage This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications U.FL/IPX connector (custom connector options and cable lengths available) Highly efficient printed circuit board (PCB) design Low profile, compact size Application Embedded applications requiring integration flexibility Integrate into self contained wireless equipment LoRA, LPWAN, M2M, and IoT applications 900 MHz band applications RFID applications and devices

The HyperLink HG902PU is a 900 MHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG902PU makes it ideal for multipoint and mobile wireless systems since it provides 360° of coverage
This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information.
In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Designed for omni-directional applications
  • U.FL/IPX connector (custom connector options and cable lengths available)
  • Highly efficient printed circuit board (PCB) design
  • Low profile, compact size

Application

  • Embedded applications requiring integration flexibility
  • Integrate into self contained wireless equipment
  • LoRA, LPWAN, M2M, and IoT applications
  • 900 MHz band applications
  • RFID applications and devices
Supplier's Site Datasheet
Antomni Pcb 900Mhz 1.5Dbi L-Com - 23AK3439 - Newark, An Avnet Company
Chicago, IL, United States
Antomni Pcb 900Mhz 1.5Dbi L-Com
23AK3439
Antomni Pcb 900Mhz 1.5Dbi L-Com 23AK3439
ANTOMNI PCB 900MHZ 1.5DBI

ANTOMNI PCB 900MHZ 1.5DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG902PU-UFL 23AK3439
Product Name 900 MHz 2 dBi Omni-Directional Embedded PCB Antenna - U.FL Connector Antomni Pcb 900Mhz 1.5Dbi L-Com
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers