L-com, Inc. RF Antennas HG74208FPPR-NF

Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet
Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG74208FPPR-NF-ND - DigiKey
Thief River Falls, MN, United States
698 MHZ - 4200 MHZ, INDOOR 4G/5G

698 MHZ - 4200 MHZ, INDOOR 4G/5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG74208FPPR-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 8.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details