L-com, Inc. 900 MHz 8 dBi RH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector HG908PCR-RTP

Description
The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCR antennas feature 8dBi of gain with a 65° beam width. Left-Hand versions are also available, the HG908PCL series. Features 4 ft coax lead with RP-TNC Plug Connector Lightweight ABS Radome Right Hand Circular Polarized Compact size, low profile Application 800 MHz, 900 MHz ISM Band Applications LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links 900 MHz Cellular
Description
The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCR antennas feature 8dBi of gain with a 65° beam width. Left-Hand versions are also available, the HG908PCL series. Features 4 ft coax lead with RP-TNC Plug Connector Lightweight ABS Radome Right Hand Circular Polarized Compact size, low profile Application 800 MHz, 900 MHz ISM Band Applications LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links 900 MHz Cellular

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi RH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector - HG908PCR-RTP - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi RH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector
HG908PCR-RTP
900 MHz 8 dBi RH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector HG908PCR-RTP
The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCR antennas feature 8dBi of gain with a 65° beam width. Left-Hand versions are also available, the HG908PCL series. Features 4 ft coax lead with RP-TNC Plug Connector Lightweight ABS Radome Right Hand Circular Polarized Compact size, low profile Application 800 MHz, 900 MHz ISM Band Applications LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links 900 MHz Cellular

The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCR antennas feature 8dBi of gain with a 65° beam width.
Left-Hand versions are also available, the HG908PCL series.

Features

  • 4 ft coax lead with RP-TNC Plug Connector
  • Lightweight ABS Radome
  • Right Hand Circular Polarized
  • Compact size, low profile

Application

  • 800 MHz, 900 MHz ISM Band Applications
  • LPWAN, LoRA, IoT, M2M applications
  • RFID, GSM , Scada
  • Wireless Video Links
  • 900 MHz Cellular
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908PCR-RTP
Product Name 900 MHz 8 dBi RH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details