The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCR antennas feature 8dBi of gain with a 65° beam width. Left-Hand versions are also available, the HG908PCL series.
Features
Compact size, low profile
12 in coax lead with N-Female Connector
Lightweight ABS Radome
Right Hand Circular Polarized
Application
900 MHz Cellular
800 MHza, 900 MHz ISM Band Applications
LPWAN, LoRA, IoT, M2M applications
RFID, GSM , Scada
Wireless Video Links
The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCR antennas feature 8dBi of gain with a 65° beam width.
Left-Hand versions are also available, the HG908PCL series.
Features
- Compact size, low profile
- 12 in coax lead with N-Female Connector
- Lightweight ABS Radome
- Right Hand Circular Polarized
Application
- 900 MHz Cellular
- 800 MHza, 900 MHz ISM Band Applications
- LPWAN, LoRA, IoT, M2M applications
- RFID, GSM , Scada
- Wireless Video Links