L-com, Inc. RF Antennas HG903RD-RSP

Description
ANT RUBBER DUCK 900MHZ 3DBI
Request a Quote Datasheet
Description
ANT RUBBER DUCK 900MHZ 3DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG903RD-RSP-ND - DigiKey
Thief River Falls, MN, United States
ANT RUBBER DUCK 900MHZ 3DBI

ANT RUBBER DUCK 900MHZ 3DBI

Buy Now Datasheet
RFID Antennas - 671837 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671837
RFID Antennas 671837
ANT Rubber Duck 900MHz 3dBi

ANT Rubber Duck 900MHz 3dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG903RD-RSP-ND 671837
Product Name RF Antennas RFID Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN RFID
Primary Frequency Range 910.0 MHz 900.0 to ? MHz
Gain 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers