L-com, Inc. 900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft SMA Male Plug Connector HG908PCL-SM

Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with SMA-Male Connector Compact size, low profile Left Hand Circular Polarized Lightweight ABS Radome Application 800 MHz 900 MHz ISM Band Applications 900 MHz Cellular LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links
Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with SMA-Male Connector Compact size, low profile Left Hand Circular Polarized Lightweight ABS Radome Application 800 MHz 900 MHz ISM Band Applications 900 MHz Cellular LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft SMA Male Plug Connector - HG908PCL-SM - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft SMA Male Plug Connector
HG908PCL-SM
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft SMA Male Plug Connector HG908PCL-SM
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with SMA-Male Connector Compact size, low profile Left Hand Circular Polarized Lightweight ABS Radome Application 800 MHz 900 MHz ISM Band Applications 900 MHz Cellular LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links

The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width.
Right-Hand versions are also available, the HG908PCR series.

Features

  • 4 ft coax lead with SMA-Male Connector
  • Compact size, low profile
  • Left Hand Circular Polarized
  • Lightweight ABS Radome

Application

  • 800 MHz 900 MHz ISM Band Applications
  • 900 MHz Cellular
  • LPWAN, LoRA, IoT, M2M applications
  • RFID, GSM , Scada
  • Wireless Video Links
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908PCL-SM
Product Name 900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft SMA Male Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
GSM & GPRS Antennas - 1408049 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details