L-com, Inc. RF Antennas LCANMOB1006-NF

Description
136-174 MHZ OMNI ANTENNA 4.5 DBI
Request a Quote Datasheet
Description
136-174 MHZ OMNI ANTENNA 4.5 DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANMOB1006-NF-ND - DigiKey
Thief River Falls, MN, United States
136-174 MHZ OMNI ANTENNA 4.5 DBI

136-174 MHZ OMNI ANTENNA 4.5 DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANMOB1006-NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 4.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers