L-com, Inc. Helium Miner HD Antenna Upgrade Kit, 9dBi 900MHz Panel w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable and Lightning Protector LCANKIT1022

Description
The LCANKIT1022 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1022 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1022 achieves enhanced performance by utilizing L-com’s 900 MHz Heavy Duty high-performance Flat Panel antenna designed for the 900 MHz ISM band. This LoRa, LoRaWAN antenna features a heavy-duty UV-stable plastic radome for all weather operation. The LCANKIT1022 comes with a 9 dBi Flat Panel Antenna that operates from 824 MHz to 960 MHz frequency range. Combined with our Low Loss 400 series cable with integrated Lightning Protector, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male in-line gas discharge tube suppressor, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1022 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1022 Includes: HG8909P - 900 MHz 9 dBi Heavy Duty Flat Panel Antenna CA-400 - L-com CA-400 Coax Cable AL6-NM-14-9 - N-Male 0-6 GHz 90V Connector / Lightning Protector HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 824 MHz to 960 MHz Increased Proof-of-Coverage Heavy duty all weather plastic radome N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Can be installed for vertical or horizontal polarization Direct ground protection Integral lightning surge protector with multi-strike capability and replaceable gas tube Includes tilt and swivel mast mount COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, EU868, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)
Description
The LCANKIT1022 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1022 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1022 achieves enhanced performance by utilizing L-com’s 900 MHz Heavy Duty high-performance Flat Panel antenna designed for the 900 MHz ISM band. This LoRa, LoRaWAN antenna features a heavy-duty UV-stable plastic radome for all weather operation. The LCANKIT1022 comes with a 9 dBi Flat Panel Antenna that operates from 824 MHz to 960 MHz frequency range. Combined with our Low Loss 400 series cable with integrated Lightning Protector, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male in-line gas discharge tube suppressor, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1022 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1022 Includes: HG8909P - 900 MHz 9 dBi Heavy Duty Flat Panel Antenna CA-400 - L-com CA-400 Coax Cable AL6-NM-14-9 - N-Male 0-6 GHz 90V Connector / Lightning Protector HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 824 MHz to 960 MHz Increased Proof-of-Coverage Heavy duty all weather plastic radome N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Can be installed for vertical or horizontal polarization Direct ground protection Integral lightning surge protector with multi-strike capability and replaceable gas tube Includes tilt and swivel mast mount COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, EU868, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)

Suppliers

Company
Product
Description
Supplier Links
Helium Miner HD Antenna Upgrade Kit, 9dBi 900MHz Panel w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable and Lightning Protector - LCANKIT1022 - L-com, Inc.
North Andover, MA, United States
Helium Miner HD Antenna Upgrade Kit, 9dBi 900MHz Panel w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable and Lightning Protector
LCANKIT1022
Helium Miner HD Antenna Upgrade Kit, 9dBi 900MHz Panel w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable and Lightning Protector LCANKIT1022
The LCANKIT1022 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1022 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1022 achieves enhanced performance by utilizing L-com’s 900 MHz Heavy Duty high-performance Flat Panel antenna designed for the 900 MHz ISM band. This LoRa, LoRaWAN antenna features a heavy-duty UV-stable plastic radome for all weather operation. The LCANKIT1022 comes with a 9 dBi Flat Panel Antenna that operates from 824 MHz to 960 MHz frequency range. Combined with our Low Loss 400 series cable with integrated Lightning Protector, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male in-line gas discharge tube suppressor, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1022 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1022 Includes: HG8909P - 900 MHz 9 dBi Heavy Duty Flat Panel Antenna CA-400 - L-com CA-400 Coax Cable AL6-NM-14-9 - N-Male 0-6 GHz 90V Connector / Lightning Protector HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 824 MHz to 960 MHz Increased Proof-of-Coverage Heavy duty all weather plastic radome N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Can be installed for vertical or horizontal polarization Direct ground protection Integral lightning surge protector with multi-strike capability and replaceable gas tube Includes tilt and swivel mast mount COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, EU868, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)

The LCANKIT1022 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1022 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components.
The LCANKIT1022 achieves enhanced performance by utilizing L-com’s 900 MHz Heavy Duty high-performance Flat Panel antenna designed for the 900 MHz ISM band. This LoRa, LoRaWAN antenna features a heavy-duty UV-stable plastic radome for all weather operation. The LCANKIT1022 comes with a 9 dBi Flat Panel Antenna that operates from 824 MHz to 960 MHz frequency range.
Combined with our Low Loss 400 series cable with integrated Lightning Protector, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male in-line gas discharge tube suppressor, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1022 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship.
LCANKIT1022 Includes:

  • HG8909P - 900 MHz 9 dBi Heavy Duty Flat Panel Antenna
  • CA-400 - L-com CA-400 Coax Cable
  • AL6-NM-14-9 - N-Male 0-6 GHz 90V Connector / Lightning Protector
  • HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape

Features

  • 824 MHz to 960 MHz
  • Increased Proof-of-Coverage
  • Heavy duty all weather plastic radome
  • N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent)
  • Can be installed for vertical or horizontal polarization
  • Direct ground protection
  • Integral lightning surge protector with multi-strike capability and replaceable gas tube
  • Includes tilt and swivel mast mount
  • COAX-SEAL® Hand Moldable Weatherproofing Tape

Application

  • Helium Network (HNT) Mining
  • 900 MHz ISM band
  • US915, EU868, AU915, AS923, KR920
  • M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi
  • Industrial & Environmental Monitoring
  • Smart Metering Applications
  • Inventory Tracking
  • Non Line of Sight (NLOS)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number LCANKIT1022
Product Name Helium Miner HD Antenna Upgrade Kit, 9dBi 900MHz Panel w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable and Lightning Protector
Primary Frequency Range 900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-900 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Telemetry Antennas - 2675056P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details