L-com, Inc. 900 MHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector HG908P-SM

Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Durable UV-stable, UL flame rated radome Superior performance Application Cellular, GSM Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications SCADA, RFID
Datasheet
Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Durable UV-stable, UL flame rated radome Superior performance Application Cellular, GSM Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications SCADA, RFID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector - HG908P-SM - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector
HG908P-SM
900 MHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector HG908P-SM
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Durable UV-stable, UL flame rated radome Superior performance Application Cellular, GSM Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications SCADA, RFID

Only 8.5 inches square!
This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications.
Rugged and Weatherproof
This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts.
Custom Connectors
Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability.

Features

  • Can be installed for either vertical or horizontal polarization
  • Light weight and only 8.5 inches square
  • Low loss solid brass elements and 4 ft. coax lead
  • Durable UV-stable, UL flame rated radome
  • Superior performance

Application

  • Cellular, GSM
  • Wireless LAN systems
  • 900MHz ISM Band
  • LPWAN, LoRA, IoT, M2M applications
  • SCADA, RFID
Supplier's Site Datasheet
Antenna, Flat Patch, 900Mhz, 50 Ohm; Antenna Type L-Com - 23T6639 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Flat Patch, 900Mhz, 50 Ohm; Antenna Type L-Com
23T6639
Antenna, Flat Patch, 900Mhz, 50 Ohm; Antenna Type L-Com 23T6639
ANTENNA, FLAT PATCH, 900MHZ, 50 OHM; Antenna Type:Flat Patch; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni RoHS Compliant: Yes

ANTENNA, FLAT PATCH, 900MHZ, 50 OHM; Antenna Type:Flat Patch; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG908P-SM 23T6639
Product Name 900 MHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector Antenna, Flat Patch, 900Mhz, 50 Ohm; Antenna Type L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
GSM & GPRS Antennas - 2766666 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details