L-com, Inc. RF Antennas HG908U-PRO

Description
ANTOMNI 900MHZ 8DBI
Request a Quote Datasheet
Description
ANTOMNI 900MHZ 8DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG908U-PRO-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 900MHZ 8DBI

ANTOMNI 900MHZ 8DBI

Buy Now Datasheet
GSM & GPRS Antennas - 297426 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
297426
GSM & GPRS Antennas 297426
900 MHz 8 dBi Omnidirectional Antenna

900 MHz 8 dBi Omnidirectional Antenna

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG908U-PRO-ND 297426
Product Name RF Antennas GSM & GPRS Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM Basestation
Primary Frequency Range 914.0 MHz 900.0 to ? MHz
Gain 8 dB 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details