L-com, Inc. 2.4/5.8 GHz 5/6 dBi Dual Band Omnidirectional Antenna - N-Female Connector HGV-2458-05U

Description
The HyperLink brand HGV-2458-05U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-2458-05U antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector Application IEEE 802.11a compatible WiMAX and WiFi applications 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band Multipoint and mobile applications
Datasheet
Description
The HyperLink brand HGV-2458-05U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-2458-05U antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector Application IEEE 802.11a compatible WiMAX and WiFi applications 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band Multipoint and mobile applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz 5/6 dBi Dual Band Omnidirectional Antenna - N-Female Connector - HGV-2458-05U - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz 5/6 dBi Dual Band Omnidirectional Antenna - N-Female Connector
HGV-2458-05U
2.4/5.8 GHz 5/6 dBi Dual Band Omnidirectional Antenna - N-Female Connector HGV-2458-05U
The HyperLink brand HGV-2458-05U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-2458-05U antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector Application IEEE 802.11a compatible WiMAX and WiFi applications 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band Multipoint and mobile applications

The HyperLink brand HGV-2458-05U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired.
The HGV-2458-05U antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • All weather operation
  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base
  • High Performance in a compact lightweight design
  • Includes mast mounting kit
  • Integral N-Female connector

Application

  • IEEE 802.11a compatible
  • WiMAX and WiFi applications
  • 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Homeland Security and Public Safety band
  • Multipoint and mobile applications
Supplier's Site
Stubby Antenna, 4.9-5.85Ghz, 6Dbi; Antenna Type L-Com - 37X5933 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 4.9-5.85Ghz, 6Dbi; Antenna Type L-Com
37X5933
Stubby Antenna, 4.9-5.85Ghz, 6Dbi; Antenna Type L-Com 37X5933
STUBBY ANTENNA, 4.9-5.85GHZ, 6DBI; Antenna Type:Stubby; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:N Connector; Gain:6dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

STUBBY ANTENNA, 4.9-5.85GHZ, 6DBI; Antenna Type:Stubby; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:N Connector; Gain:6dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGV-2458-05U 37X5933
Product Name 2.4/5.8 GHz 5/6 dBi Dual Band Omnidirectional Antenna - N-Female Connector Stubby Antenna, 4.9-5.85Ghz, 6Dbi; Antenna Type L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248693 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers