L-com, Inc. Black (Domed) Magnetic Mount - N Female Connector HMA3-NFA10

Description
The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for this Mount HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection Custom cable lengths and connectors are available. Please contact us for pricing and order information. Features 10 Foot, Cable Black High Performance Low-Loss 195 Series Mount Connector N-Female Diameter 3.5" (88.9 mm) Height 1.5" (38 mm) Weight .70 lbs. (.31 kg) Application Mobile RF applications Wi-Fi Public safety WLAN
Datasheet
Description
The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for this Mount HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection Custom cable lengths and connectors are available. Please contact us for pricing and order information. Features 10 Foot, Cable Black High Performance Low-Loss 195 Series Mount Connector N-Female Diameter 3.5" (88.9 mm) Height 1.5" (38 mm) Weight .70 lbs. (.31 kg) Application Mobile RF applications Wi-Fi Public safety WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black (Domed) Magnetic Mount - N Female Connector - HMA3-NFA10 - L-com, Inc.
North Andover, MA, United States
Black (Domed) Magnetic Mount - N Female Connector
HMA3-NFA10
Black (Domed) Magnetic Mount - N Female Connector HMA3-NFA10
The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for this Mount HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection Custom cable lengths and connectors are available. Please contact us for pricing and order information. Features 10 Foot, Cable Black High Performance Low-Loss 195 Series Mount Connector N-Female Diameter 3.5" (88.9 mm) Height 1.5" (38 mm) Weight .70 lbs. (.31 kg) Application Mobile RF applications Wi-Fi Public safety WLAN

The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable.
Available Antennas for this Mount
HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection
HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection
Custom cable lengths and connectors are available. Please contact us for pricing and order information.

Features

  • 10 Foot, Cable Black High Performance Low-Loss 195 Series
  • Mount Connector N-Female
  • Diameter 3.5" (88.9 mm)
  • Height 1.5" (38 mm)
  • Weight .70 lbs. (.31 kg)

Application

  • Mobile RF applications
  • Wi-Fi
  • Public safety
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA3-NFA10
Product Name Black (Domed) Magnetic Mount - N Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details