L-com, Inc. 900 MHz 9 dBi Heavy Duty Flat Panel Antenna HG8909P

Description
The HyperLink HG8909P high performance antenna provides 9 dBi of gain with broad coverage. Suitable for both indoor and outdoor installations, the HG8909P is ideal for 900 MHz ISM band applications, 900 MHz cellular applications, SCADA, RFID, and LPWAN/IoT/M2M applications. The HG8909P features a heavy duty UV-stable plastic radome for all weather operation and a integral N-Female connector. The included tilt and swivel mast mount allows installation at various degrees of incline for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Can be installed for vertical or horizontal polarization Integral N-Female connector Direct ground protection Heavy duty all weather plastic radome Includes tilt and swivel mast mount Application LPWAN, LoRA, IoT, M2M applications Wireless video links 900 MHz ISM and cellular band NLOS (near line of sight) applications SCADA and RFID applications
Datasheet
Description
The HyperLink HG8909P high performance antenna provides 9 dBi of gain with broad coverage. Suitable for both indoor and outdoor installations, the HG8909P is ideal for 900 MHz ISM band applications, 900 MHz cellular applications, SCADA, RFID, and LPWAN/IoT/M2M applications. The HG8909P features a heavy duty UV-stable plastic radome for all weather operation and a integral N-Female connector. The included tilt and swivel mast mount allows installation at various degrees of incline for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Can be installed for vertical or horizontal polarization Integral N-Female connector Direct ground protection Heavy duty all weather plastic radome Includes tilt and swivel mast mount Application LPWAN, LoRA, IoT, M2M applications Wireless video links 900 MHz ISM and cellular band NLOS (near line of sight) applications SCADA and RFID applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 9 dBi Heavy Duty Flat Panel Antenna - HG8909P - L-com, Inc.
North Andover, MA, United States
900 MHz 9 dBi Heavy Duty Flat Panel Antenna
HG8909P
900 MHz 9 dBi Heavy Duty Flat Panel Antenna HG8909P
The HyperLink HG8909P high performance antenna provides 9 dBi of gain with broad coverage. Suitable for both indoor and outdoor installations, the HG8909P is ideal for 900 MHz ISM band applications, 900 MHz cellular applications, SCADA, RFID, and LPWAN/IoT/M2M applications. The HG8909P features a heavy duty UV-stable plastic radome for all weather operation and a integral N-Female connector. The included tilt and swivel mast mount allows installation at various degrees of incline for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Can be installed for vertical or horizontal polarization Integral N-Female connector Direct ground protection Heavy duty all weather plastic radome Includes tilt and swivel mast mount Application LPWAN, LoRA, IoT, M2M applications Wireless video links 900 MHz ISM and cellular band NLOS (near line of sight) applications SCADA and RFID applications

The HyperLink HG8909P high performance antenna provides 9 dBi of gain with broad coverage. Suitable for both indoor and outdoor installations, the HG8909P is ideal for 900 MHz ISM band applications, 900 MHz cellular applications, SCADA, RFID, and LPWAN/IoT/M2M applications.
The HG8909P features a heavy duty UV-stable plastic radome for all weather operation and a integral N-Female connector. The included tilt and swivel mast mount allows installation at various degrees of incline for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Can be installed for vertical or horizontal polarization
  • Integral N-Female connector
  • Direct ground protection
  • Heavy duty all weather plastic radome
  • Includes tilt and swivel mast mount

Application

  • LPWAN, LoRA, IoT, M2M applications
  • Wireless video links
  • 900 MHz ISM and cellular band
  • NLOS (near line of sight) applications
  • SCADA and RFID applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG8909P
Product Name 900 MHz 9 dBi Heavy Duty Flat Panel Antenna
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details