L-com, Inc. Embedded Active GPS + GSM/3G PCB Antenna, 824-960/1710-1990 + 1575-1602, 3 dBi/5 dBic, 1.13mm coax, U.FL Compatible Connector HG821-03PU-GPS

Description
The HG821-03PU-GPS is a combination cellular and active GPS omnidirectional antenna designed to integrate into devices requiring wireless capability. It includes an integrated GPS/GNSS Antenna. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX, U.FL, UMCX compatible connector Integrated active GPS/GNSS Antenna Application Integrate into self-contained wireless equipment Embedded applications requireing integration flexibility Multiband cellular frequencies GPS/GNSS
Datasheet
Description
The HG821-03PU-GPS is a combination cellular and active GPS omnidirectional antenna designed to integrate into devices requiring wireless capability. It includes an integrated GPS/GNSS Antenna. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX, U.FL, UMCX compatible connector Integrated active GPS/GNSS Antenna Application Integrate into self-contained wireless equipment Embedded applications requireing integration flexibility Multiband cellular frequencies GPS/GNSS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Active GPS + GSM/3G PCB Antenna, 824-960/1710-1990 + 1575-1602, 3 dBi/5 dBic, 1.13mm coax, U.FL Compatible Connector - HG821-03PU-GPS - L-com, Inc.
North Andover, MA, United States
Embedded Active GPS + GSM/3G PCB Antenna, 824-960/1710-1990 + 1575-1602, 3 dBi/5 dBic, 1.13mm coax, U.FL Compatible Connector
HG821-03PU-GPS
Embedded Active GPS + GSM/3G PCB Antenna, 824-960/1710-1990 + 1575-1602, 3 dBi/5 dBic, 1.13mm coax, U.FL Compatible Connector HG821-03PU-GPS
The HG821-03PU-GPS is a combination cellular and active GPS omnidirectional antenna designed to integrate into devices requiring wireless capability. It includes an integrated GPS/GNSS Antenna. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX, U.FL, UMCX compatible connector Integrated active GPS/GNSS Antenna Application Integrate into self-contained wireless equipment Embedded applications requireing integration flexibility Multiband cellular frequencies GPS/GNSS

The HG821-03PU-GPS is a combination cellular and active GPS omnidirectional antenna designed to integrate into devices requiring wireless capability. It includes an integrated GPS/GNSS Antenna. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX, U.FL, UMCX compatible connector
  • Integrated active GPS/GNSS Antenna

Application

  • Integrate into self-contained wireless equipment
  • Embedded applications requireing integration flexibility
  • Multiband cellular frequencies
  • GPS/GNSS
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG821-03PU-GPS
Product Name Embedded Active GPS + GSM/3G PCB Antenna, 824-960/1710-1990 + 1575-1602, 3 dBi/5 dBic, 1.13mm coax, U.FL Compatible Connector
Applications Basestation; Multi-band; GPS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details