L-com, Inc. 5150 MHz - 5875 MHz, 15 dBi Gain, Log Periodic Antenna, V/H-pol, Dual Band, Dual Pol, High Gain, 2 x Type N Female Connector LCANLP1005

Description
The L-com LCANLP1005 is a high performance, wideband log periodic antenna designed to operate from 5150 to 5875 MHz for point to point communications. The LCANLP1005 from L-com has 15 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1005 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1005 has 23 vertical beamwidth and 25 horizontal beamwidth. This antenna has V/H polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 10 inch long pigtail terminated with 2 Type N Female connector. L-com’s 5150 to 5875 MHz log periodic LCANLP1005 antenna with 15 dBi max gain for sub 6 GHz 5G DAS networks operates in band n46. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 5150 MHz to 5875 MHz Very High Gain 15 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS – UV Resistance PVC radome Pigtail – 10 inches 2 x N-Type Female connector Application Point-to-point, NB-IoT, IoT, M2M applications 5G / WLAN / Sub-6 GHz operation supported 5G Bands Supported - n46 DAS (Distributed Antenna Systems) IEEE 802.11a / n / ac / ah / ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Description
The L-com LCANLP1005 is a high performance, wideband log periodic antenna designed to operate from 5150 to 5875 MHz for point to point communications. The LCANLP1005 from L-com has 15 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1005 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1005 has 23 vertical beamwidth and 25 horizontal beamwidth. This antenna has V/H polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 10 inch long pigtail terminated with 2 Type N Female connector. L-com’s 5150 to 5875 MHz log periodic LCANLP1005 antenna with 15 dBi max gain for sub 6 GHz 5G DAS networks operates in band n46. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 5150 MHz to 5875 MHz Very High Gain 15 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS – UV Resistance PVC radome Pigtail – 10 inches 2 x N-Type Female connector Application Point-to-point, NB-IoT, IoT, M2M applications 5G / WLAN / Sub-6 GHz operation supported 5G Bands Supported - n46 DAS (Distributed Antenna Systems) IEEE 802.11a / n / ac / ah / ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5150 MHz - 5875 MHz, 15 dBi Gain, Log Periodic Antenna, V/H-pol, Dual Band, Dual Pol, High Gain, 2 x Type N Female Connector - LCANLP1005 - L-com, Inc.
North Andover, MA, United States
5150 MHz - 5875 MHz, 15 dBi Gain, Log Periodic Antenna, V/H-pol, Dual Band, Dual Pol, High Gain, 2 x Type N Female Connector
LCANLP1005
5150 MHz - 5875 MHz, 15 dBi Gain, Log Periodic Antenna, V/H-pol, Dual Band, Dual Pol, High Gain, 2 x Type N Female Connector LCANLP1005
The L-com LCANLP1005 is a high performance, wideband log periodic antenna designed to operate from 5150 to 5875 MHz for point to point communications. The LCANLP1005 from L-com has 15 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1005 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1005 has 23 vertical beamwidth and 25 horizontal beamwidth. This antenna has V/H polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 10 inch long pigtail terminated with 2 Type N Female connector. L-com’s 5150 to 5875 MHz log periodic LCANLP1005 antenna with 15 dBi max gain for sub 6 GHz 5G DAS networks operates in band n46. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 5150 MHz to 5875 MHz Very High Gain 15 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS – UV Resistance PVC radome Pigtail – 10 inches 2 x N-Type Female connector Application Point-to-point, NB-IoT, IoT, M2M applications 5G / WLAN / Sub-6 GHz operation supported 5G Bands Supported - n46 DAS (Distributed Antenna Systems) IEEE 802.11a / n / ac / ah / ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1005 is a high performance, wideband log periodic antenna designed to operate from 5150 to 5875 MHz for point to point communications. The LCANLP1005 from L-com has 15 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1005 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1005 has 23 vertical beamwidth and 25 horizontal beamwidth. This antenna has V/H polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 10 inch long pigtail terminated with 2 Type N Female connector. L-com’s 5150 to 5875 MHz log periodic LCANLP1005 antenna with 15 dBi max gain for sub 6 GHz 5G DAS networks operates in band n46. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 5150 MHz to 5875 MHz
  • Very High Gain 15 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS – UV Resistance PVC radome
  • Pigtail – 10 inches
  • 2 x N-Type Female connector

Application

  • Point-to-point, NB-IoT, IoT, M2M applications
  • 5G / WLAN / Sub-6 GHz operation supported
  • 5G Bands Supported - n46
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11a / n / ac / ah / ax Wi-Fi applications
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
5150-5875 Mhz, 15 Dbi Gain, Hv-Pol, Log Periodic A L-Com - 52AK0538 - Newark, An Avnet Company
Chicago, IL, United States
5150-5875 Mhz, 15 Dbi Gain, Hv-Pol, Log Periodic A L-Com
52AK0538
5150-5875 Mhz, 15 Dbi Gain, Hv-Pol, Log Periodic A L-Com 52AK0538
5150-5875 MHZ, 15 DBI GAIN, HV-POL, LOG PERIODIC A

5150-5875 MHZ, 15 DBI GAIN, HV-POL, LOG PERIODIC A

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1005 52AK0538
Product Name 5150 MHz - 5875 MHz, 15 dBi Gain, Log Periodic Antenna, V/H-pol, Dual Band, Dual Pol, High Gain, 2 x Type N Female Connector 5150-5875 Mhz, 15 Dbi Gain, Hv-Pol, Log Periodic A L-Com
Applications Basestation; Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers