L-com, Inc. Embedded 824-960/1710-1990 MHz PCB Antenna, 0 dBi gain, IPEX Connector HG819-00PU2-100IPEX

Description
The HG819-00PU2-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility Multiband cellular frequencies
Datasheet
Description
The HG819-00PU2-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility Multiband cellular frequencies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 824-960/1710-1990 MHz PCB Antenna, 0 dBi gain, IPEX Connector - HG819-00PU2-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 824-960/1710-1990 MHz PCB Antenna, 0 dBi gain, IPEX Connector
HG819-00PU2-100IPEX
Embedded 824-960/1710-1990 MHz PCB Antenna, 0 dBi gain, IPEX Connector HG819-00PU2-100IPEX
The HG819-00PU2-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility Multiband cellular frequencies

The HG819-00PU2-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • Multiband cellular frequencies
Supplier's Site Datasheet
Ant Pcb 850/900/1800/1900Mhz 0Dbi Ipex Con 45X20Mm L-Com - 23AK3429 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 850/900/1800/1900Mhz 0Dbi Ipex Con 45X20Mm L-Com
23AK3429
Ant Pcb 850/900/1800/1900Mhz 0Dbi Ipex Con 45X20Mm L-Com 23AK3429
ANT PCB 850/900/1800/1900MHZ 0DBI IPEX CON 45X20MM

ANT PCB 850/900/1800/1900MHZ 0DBI IPEX CON 45X20MM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG819-00PU2-100IPEX 23AK3429
Product Name Embedded 824-960/1710-1990 MHz PCB Antenna, 0 dBi gain, IPEX Connector Ant Pcb 850/900/1800/1900Mhz 0Dbi Ipex Con 45X20Mm L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details