L-com, Inc. NMO Mount Combo 30 dB GPS Vehicular Antenna NMO Mount/SMA Connectors RG58 cable HG-GPSNMO58-SMA

Description
This NMO combination mount with an integrated GPS/GLNSS antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The mount allows the user to mount any NMO-mount antenna of choice. Features Low-Profile aesthetics for reduced visibility RG58 NMO mount UV Stabilized, High Impact Xenoy™ housing Rugged aluminum die cast base high strength mechanical mounting and reliability Silicone Rubber gasket and dual O-ring seals for waterproof, high pressure car wash (IP66) applications Integrated GPS/GLNSS antenna Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This NMO combination mount with an integrated GPS/GLNSS antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The mount allows the user to mount any NMO-mount antenna of choice. Features Low-Profile aesthetics for reduced visibility RG58 NMO mount UV Stabilized, High Impact Xenoy™ housing Rugged aluminum die cast base high strength mechanical mounting and reliability Silicone Rubber gasket and dual O-ring seals for waterproof, high pressure car wash (IP66) applications Integrated GPS/GLNSS antenna Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NMO Mount Combo 30 dB GPS Vehicular Antenna NMO Mount/SMA Connectors RG58 cable - HG-GPSNMO58-SMA - L-com, Inc.
North Andover, MA, United States
NMO Mount Combo 30 dB GPS Vehicular Antenna NMO Mount/SMA Connectors RG58 cable
HG-GPSNMO58-SMA
NMO Mount Combo 30 dB GPS Vehicular Antenna NMO Mount/SMA Connectors RG58 cable HG-GPSNMO58-SMA
This NMO combination mount with an integrated GPS/GLNSS antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The mount allows the user to mount any NMO-mount antenna of choice. Features Low-Profile aesthetics for reduced visibility RG58 NMO mount UV Stabilized, High Impact Xenoy™ housing Rugged aluminum die cast base high strength mechanical mounting and reliability Silicone Rubber gasket and dual O-ring seals for waterproof, high pressure car wash (IP66) applications Integrated GPS/GLNSS antenna Application Service vehicles Public Safety Public Transportation Mining & construction

This NMO combination mount with an integrated GPS/GLNSS antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The mount allows the user to mount any NMO-mount antenna of choice.

Features

  • Low-Profile aesthetics for reduced visibility
  • RG58 NMO mount
  • UV Stabilized, High Impact Xenoy™ housing
  • Rugged aluminum die cast base high strength mechanical mounting and reliability
  • Silicone Rubber gasket and dual O-ring seals for waterproof, high pressure car wash (IP66) applications
  • Integrated GPS/GLNSS antenna

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant Combo Nmo Mount 30 Db Gps Vehicular Antenna L-Com - 23AK3280 - Newark, An Avnet Company
Chicago, IL, United States
Ant Combo Nmo Mount 30 Db Gps Vehicular Antenna L-Com
23AK3280
Ant Combo Nmo Mount 30 Db Gps Vehicular Antenna L-Com 23AK3280
ANT COMBO NMO MOUNT 30 DB GPS VEHICULAR ANTENNA

ANT COMBO NMO MOUNT 30 DB GPS VEHICULAR ANTENNA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG-GPSNMO58-SMA 23AK3280
Product Name NMO Mount Combo 30 dB GPS Vehicular Antenna NMO Mount/SMA Connectors RG58 cable Ant Combo Nmo Mount 30 Db Gps Vehicular Antenna L-Com
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details