L-com, Inc. 880 MHz to 960 MHz 13 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum HG913P-NF

Description
The L-com 880 MHz to 960 MHz HG913P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. The HG913P-NF is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female HG913P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG913P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 13 dBi HG913P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 13 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
Datasheet
Description
The L-com 880 MHz to 960 MHz HG913P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. The HG913P-NF is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female HG913P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG913P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 13 dBi HG913P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 13 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
880 MHz to 960 MHz 13 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum - HG913P-NF - L-com, Inc.
North Andover, MA, United States
880 MHz to 960 MHz 13 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum
HG913P-NF
880 MHz to 960 MHz 13 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum HG913P-NF
The L-com 880 MHz to 960 MHz HG913P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. The HG913P-NF is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female HG913P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG913P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 13 dBi HG913P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 13 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M

The L-com 880 MHz to 960 MHz HG913P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. The HG913P-NF is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female HG913P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG913P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 13 dBi HG913P-NF is in stock and ready to ship the same day.

Features

  • Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom
  • 13 dBi gain
  • Powder-coated black for corrosion, fade, and ice-build up resistance
  • Can be installed for either vertical or horizontal polarization
  • Comes with 36” LMR400 pigtails with N-type Female connectors

Application

  • 900MHz Cellular and GSM
  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight
  • (NLOS) applications
  • RFID & SCADA
  • LPWAN, LoRA, IoT, M2M
Supplier's Site Datasheet
880 To 960Mhz, 13 Dbi Heavy-Duty Yagi Antenna L-Com - 23AK3448 - Newark, An Avnet Company
Chicago, IL, United States
880 To 960Mhz, 13 Dbi Heavy-Duty Yagi Antenna L-Com
23AK3448
880 To 960Mhz, 13 Dbi Heavy-Duty Yagi Antenna L-Com 23AK3448
880 TO 960MHZ, 13 DBI HEAVY-DUTY YAGI ANTENNA

880 TO 960MHZ, 13 DBI HEAVY-DUTY YAGI ANTENNA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG913P-NF 23AK3448
Product Name 880 MHz to 960 MHz 13 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum 880 To 960Mhz, 13 Dbi Heavy-Duty Yagi Antenna L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details