HG906U-PRO ANTOMNI 800MHZ 6DBI,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-LCANKIT1034-ND |
| Product Name | RF Antennas |
| Applications | IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M |
| Primary Frequency Range | 850.0 MHz |
| Gain | 6 dB |
| VSWR | 1.5 :1 |
Right hand circular polarised