L-com, Inc. RF Antennas LCANGPS1008

Description
GNSS PASSIVE ANTENNA LINEAR POLA
Request a Quote Datasheet
Description
GNSS PASSIVE ANTENNA LINEAR POLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANGPS1008-ND - DigiKey
Thief River Falls, MN, United States
GNSS PASSIVE ANTENNA LINEAR POLA

GNSS PASSIVE ANTENNA LINEAR POLA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANGPS1008-ND
Product Name RF Antennas
Applications GPS; Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1602.0 MHz
Gain -3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers