L-com, Inc. 824-960 MHz 15 dBi Die-cast Grid Antenna HG8915EG

Description
The HyperLink HG8915EG is a high performance parabolic grid antenna which provides 15 dBi gain with an 18° beam-width for directional applications, backhaul applications, point to point systems and Non Line of Sight (NLOS) installations. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN/IoT/M2M, and 900MHz Cellular. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a integral N-Female connector. The HG8915EG construction features a die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 20°. It can mount to a 1.25" (31.8mm) to 2" (50.8mm) dia. mast. For additional information and complete specifications, click on the data sheet link below. (Note, this antenna replaces the HG918G-NF-4) Features 18° beam-width Die Cast aluminum construction All weather operation Superior performance UV stable light gray powder coat finish Application 824-960 MHz ISM, Cellular Bands, LTE Long-range Directional Applications LPWAN, LoRA, IoT, M2M applications Point to Point and Multi-point Systems, Wireless Bridges and Backhaul Applications Wireless LAN and Video Applications
Datasheet
Description
The HyperLink HG8915EG is a high performance parabolic grid antenna which provides 15 dBi gain with an 18° beam-width for directional applications, backhaul applications, point to point systems and Non Line of Sight (NLOS) installations. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN/IoT/M2M, and 900MHz Cellular. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a integral N-Female connector. The HG8915EG construction features a die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 20°. It can mount to a 1.25" (31.8mm) to 2" (50.8mm) dia. mast. For additional information and complete specifications, click on the data sheet link below. (Note, this antenna replaces the HG918G-NF-4) Features 18° beam-width Die Cast aluminum construction All weather operation Superior performance UV stable light gray powder coat finish Application 824-960 MHz ISM, Cellular Bands, LTE Long-range Directional Applications LPWAN, LoRA, IoT, M2M applications Point to Point and Multi-point Systems, Wireless Bridges and Backhaul Applications Wireless LAN and Video Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
824-960 MHz 15 dBi Die-cast Grid Antenna - HG8915EG - L-com, Inc.
North Andover, MA, United States
824-960 MHz 15 dBi Die-cast Grid Antenna
HG8915EG
824-960 MHz 15 dBi Die-cast Grid Antenna HG8915EG
The HyperLink HG8915EG is a high performance parabolic grid antenna which provides 15 dBi gain with an 18° beam-width for directional applications, backhaul applications, point to point systems and Non Line of Sight (NLOS) installations. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN/IoT/M2M, and 900MHz Cellular. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a integral N-Female connector. The HG8915EG construction features a die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 20°. It can mount to a 1.25" (31.8mm) to 2" (50.8mm) dia. mast. For additional information and complete specifications, click on the data sheet link below. (Note, this antenna replaces the HG918G-NF-4) Features 18° beam-width Die Cast aluminum construction All weather operation Superior performance UV stable light gray powder coat finish Application 824-960 MHz ISM, Cellular Bands, LTE Long-range Directional Applications LPWAN, LoRA, IoT, M2M applications Point to Point and Multi-point Systems, Wireless Bridges and Backhaul Applications Wireless LAN and Video Applications

The HyperLink HG8915EG is a high performance parabolic grid antenna which provides 15 dBi gain with an 18° beam-width for directional applications, backhaul applications, point to point systems and Non Line of Sight (NLOS) installations. It is ideally suited for 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN/IoT/M2M, and 900MHz Cellular. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a integral N-Female connector.
The HG8915EG construction features a die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 20°. It can mount to a 1.25" (31.8mm) to 2" (50.8mm) dia. mast.
For additional information and complete specifications, click on the data sheet link below.
(Note, this antenna replaces the HG918G-NF-4)

Features

  • 18° beam-width
  • Die Cast aluminum construction
  • All weather operation
  • Superior performance
  • UV stable light gray powder coat finish

Application

  • 824-960 MHz ISM, Cellular Bands, LTE
  • Long-range Directional Applications
  • LPWAN, LoRA, IoT, M2M applications
  • Point to Point and Multi-point Systems, Wireless Bridges and Backhaul Applications
  • Wireless LAN and Video Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG8915EG
Product Name 824-960 MHz 15 dBi Die-cast Grid Antenna
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
GSM Spiral Coil Antenna With RG178 Cable (L-10CM) + SMA Male St. Connector - ET-GSSA-3L10C-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details