L-com, Inc. 2.4 GHz 2 dBi Omnidirectional Antenna - N-Female Connector HGV-2402U

Description
High Performance The HyperGain Model HGV-2402U is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2402U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2402U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2402U to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Application IEEE 802.11b, 802.11g and 802.11n Wireless LAN Multipoint and mobile applications WiFi Access Points 2.4 GHz ISM Band Public wireless hotspots
Datasheet
Description
High Performance The HyperGain Model HGV-2402U is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2402U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2402U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2402U to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Application IEEE 802.11b, 802.11g and 802.11n Wireless LAN Multipoint and mobile applications WiFi Access Points 2.4 GHz ISM Band Public wireless hotspots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 2 dBi Omnidirectional Antenna - N-Female Connector - HGV-2402U - L-com, Inc.
North Andover, MA, United States
2.4 GHz 2 dBi Omnidirectional Antenna - N-Female Connector
HGV-2402U
2.4 GHz 2 dBi Omnidirectional Antenna - N-Female Connector HGV-2402U
High Performance The HyperGain Model HGV-2402U is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2402U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2402U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2402U to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Application IEEE 802.11b, 802.11g and 802.11n Wireless LAN Multipoint and mobile applications WiFi Access Points 2.4 GHz ISM Band Public wireless hotspots

High Performance
The HyperGain Model HGV-2402U is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2402U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
All Weather Operation
Constructed for all weather operation, the HGV-2402U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2402U to be mounted in up or down positions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Includes mast mounting kit
  • Integral N-Female connector
  • All weather operation
  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base
  • High Performance in a compact lightweight design

Application

  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
  • Multipoint and mobile applications
  • WiFi Access Points
  • 2.4 GHz ISM Band
  • Public wireless hotspots
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGV-2402U
Product Name 2.4 GHz 2 dBi Omnidirectional Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details