L-com, Inc. 900 MHz 8 dBi Flat Patch Antenna - 12 in N-Female Connector HG908P-NF

Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular,RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 12 in. coax lead Application Cellular, GSM SCADA, RFID Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications
Datasheet
Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular,RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 12 in. coax lead Application Cellular, GSM SCADA, RFID Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi Flat Patch Antenna - 12 in N-Female Connector - HG908P-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi Flat Patch Antenna - 12 in N-Female Connector
HG908P-NF
900 MHz 8 dBi Flat Patch Antenna - 12 in N-Female Connector HG908P-NF
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular,RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 12 in. coax lead Application Cellular, GSM SCADA, RFID Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications

Only 8.5 inches square!
This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular,RFID, and LPWAN/IoT/M2M applications.
Rugged and Weatherproof
This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts.
Custom Connectors
Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability.

Features

  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Superior performance
  • Light weight and only 8.5 inches square
  • Low loss solid brass elements and 12 in. coax lead

Application

  • Cellular, GSM
  • SCADA, RFID
  • Wireless LAN systems
  • 900MHz ISM Band
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site Datasheet
Wireless Lan Flat Patch Antenna; Antenna Type L-Com - 88M4447 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Lan Flat Patch Antenna; Antenna Type L-Com
88M4447
Wireless Lan Flat Patch Antenna; Antenna Type L-Com 88M4447
WIRELESS LAN FLAT PATCH ANTENNA; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:8dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Bandwidth:900MHz RoHS Compliant: Yes

WIRELESS LAN FLAT PATCH ANTENNA; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:8dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Bandwidth:900MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Antenna, 900 MHz, 8 dBi Flat Patch, ISM, GSM, RFID & Wireless Lan, 12" Coax Lead
70126408
Antenna, 900 MHz, 8 dBi Flat Patch, ISM, GSM, RFID & Wireless Lan, 12" Coax Lead 70126408
Only 8.5 inches square! Superior Performance This HyperLink Technologies's high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular and RFID applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Used to provide long range wireless connectivity Durable UV-Stable White ABS radome makes these antennas suitable for indoor or outdoor DC Ground lightning protection safeguards your investment Lightweight compact design guarantees ease of installation Applications: RFID, ISM, 802.11X, GSM and SCADA

Only 8.5 inches square!
Superior Performance
This HyperLink Technologies's high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular and RFID applications.
Rugged and Weatherproof
This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts.

  • Used to provide long range wireless connectivity
  • Durable UV-Stable White ABS radome makes these antennas suitable for indoor or outdoor
  • DC Ground lightning protection safeguards your investment
  • Lightweight compact design guarantees ease of installation
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Antennas Antennas Antennas
Product Number HG908P-NF 88M4447 70126408
Product Name 900 MHz 8 dBi Flat Patch Antenna - 12 in N-Female Connector Wireless Lan Flat Patch Antenna; Antenna Type L-Com Antenna, 900 MHz, 8 dBi Flat Patch, ISM, GSM, RFID & Wireless Lan, 12" Coax Lead
Applications Basestation; RFID Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers