L-com, Inc. RF Antennas HG-GPSGLNMO195-SMA

Description
ANT COMBO NMO MOUNT 28 DB GPS/GL
Request a Quote Datasheet
Description
ANT COMBO NMO MOUNT 28 DB GPS/GL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG-GPSGLNMO195-SMA-ND - DigiKey
Thief River Falls, MN, United States
ANT COMBO NMO MOUNT 28 DB GPS/GL

ANT COMBO NMO MOUNT 28 DB GPS/GL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG-GPSGLNMO195-SMA-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1595.0 MHz
Gain 28 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details