L-com, Inc. 4.9 GHz 7 dBi Omnidirectional Wireless LAN WiFi Antenna HGV-4907U

Description
Homeland Security and Public Safety Programs Hyperlink's new product line of high quality antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. High Performance The HyperLink HGV-4907U is a high performance omnidirectional WiFi antenna. This compact and lightweight antenna is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. All Weather Operation Constructed for all weather operation, the HGV-4907U features a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-4907U to be mounted in up or down positions. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with these antennas is the mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. For additional information and complete specifications, click on data sheet link below. Features Compact, lightweight design Light weight, all weather operation 7 dBi Gain Integral N-Female connector & optional antenna mounts available Vented end cap and drain holes in base Application Large Scale WLL Public Safety Services: Fire, Police, Security Rapid Deployment Installations Homeland Security Personal Area Network (PAN)
Datasheet
Description
Homeland Security and Public Safety Programs Hyperlink's new product line of high quality antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. High Performance The HyperLink HGV-4907U is a high performance omnidirectional WiFi antenna. This compact and lightweight antenna is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. All Weather Operation Constructed for all weather operation, the HGV-4907U features a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-4907U to be mounted in up or down positions. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with these antennas is the mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. For additional information and complete specifications, click on data sheet link below. Features Compact, lightweight design Light weight, all weather operation 7 dBi Gain Integral N-Female connector & optional antenna mounts available Vented end cap and drain holes in base Application Large Scale WLL Public Safety Services: Fire, Police, Security Rapid Deployment Installations Homeland Security Personal Area Network (PAN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz 7 dBi Omnidirectional Wireless LAN WiFi Antenna - HGV-4907U - L-com, Inc.
North Andover, MA, United States
4.9 GHz 7 dBi Omnidirectional Wireless LAN WiFi Antenna
HGV-4907U
4.9 GHz 7 dBi Omnidirectional Wireless LAN WiFi Antenna HGV-4907U
Homeland Security and Public Safety Programs Hyperlink's new product line of high quality antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. High Performance The HyperLink HGV-4907U is a high performance omnidirectional WiFi antenna. This compact and lightweight antenna is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. All Weather Operation Constructed for all weather operation, the HGV-4907U features a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-4907U to be mounted in up or down positions. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with these antennas is the mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. For additional information and complete specifications, click on data sheet link below. Features Compact, lightweight design Light weight, all weather operation 7 dBi Gain Integral N-Female connector & optional antenna mounts available Vented end cap and drain holes in base Application Large Scale WLL Public Safety Services: Fire, Police, Security Rapid Deployment Installations Homeland Security Personal Area Network (PAN)

Homeland Security and Public Safety Programs
Hyperlink's new product line of high quality antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc.
High Performance
The HyperLink HGV-4907U is a high performance omnidirectional WiFi antenna. This compact and lightweight antenna is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired.
All Weather Operation
Constructed for all weather operation, the HGV-4907U features a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-4907U to be mounted in up or down positions.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with these antennas is the mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
For additional information and complete specifications, click on data sheet link below.

Features

  • Compact, lightweight design
  • Light weight, all weather operation
  • 7 dBi Gain
  • Integral N-Female connector & optional antenna mounts available
  • Vented end cap and drain holes in base

Application

  • Large Scale WLL
  • Public Safety Services: Fire, Police, Security
  • Rapid Deployment Installations
  • Homeland Security
  • Personal Area Network (PAN)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGV-4907U
Product Name 4.9 GHz 7 dBi Omnidirectional Wireless LAN WiFi Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details