890 TO 960 MHZ, 9 DBI HEAVY-DUTY
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG909P-NF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, RFID, WLAN |
| Primary Frequency Range | 920.0 MHz |
| Gain | 9 dB |
| VSWR | 1.5 :1 |
Vertical & 2 x Dual Slant ±45°