L-com, Inc. 2300 MHz - 2500 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1009

Description
The L-com LCANLP1009 is a high performance, wideband log periodic antenna designed to operate from 2300 to 2500 MHz for point to point communications. The LCANLP1009 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1009 is ideal for boosting 5G, LTE, CMDA, LoRA, WIFI. The log periodic LCANLP1009 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 2300 to 2500 MHz log periodic LCANLP1009 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n40, n41, n53, n90, n97. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 2300 MHz to 2500 MHz Very High Gain 10 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications 4G LTE B23 operation supported 5G Bands supported -n40, n41, n53, n90, n97 DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Description
The L-com LCANLP1009 is a high performance, wideband log periodic antenna designed to operate from 2300 to 2500 MHz for point to point communications. The LCANLP1009 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1009 is ideal for boosting 5G, LTE, CMDA, LoRA, WIFI. The log periodic LCANLP1009 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 2300 to 2500 MHz log periodic LCANLP1009 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n40, n41, n53, n90, n97. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 2300 MHz to 2500 MHz Very High Gain 10 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications 4G LTE B23 operation supported 5G Bands supported -n40, n41, n53, n90, n97 DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com LCANLP1009 is a log periodic antenna designed for frequency coverage from 2300 MHz to 2500 MHz, featuring a gain of 10 dBi. It is suitable for directional communication and is particularly effective for applications requiring long-distance signal transmission. The antenna has a vertical polarization and includes a Type N Female connector, with a 12-inch pigtail for easy integration. With a vertical beamwidth of 50 degrees and a horizontal beamwidth of 55 degrees, the LCANLP1009 is optimized for various applications, including point-to-point communications, IoT, LTE-M, and NB-IoT. It supports multiple 5G bands (n40, n41, n53, n90, n97) and is compliant with 4G LTE B23 operations. The antenna is constructed with a weatherproof ABS radome, ensuring durability in outdoor environments. It comes with a universal mounting bracket for flexible installation options. Engineers considering this product should note its maximum input power rating of 100 watts and a VSWR of 1.5:1, which indicates good performance across its operational frequency range.

Datasheet Summary
Powered by GS/AI

The L-com LCANLP1009 is a log periodic antenna designed for frequency coverage from 2300 MHz to 2500 MHz, featuring a gain of 10 dBi. It is suitable for directional communication and is particularly effective for applications requiring long-distance signal transmission. The antenna has a vertical polarization and includes a Type N Female connector, with a 12-inch pigtail for easy integration. With a vertical beamwidth of 50 degrees and a horizontal beamwidth of 55 degrees, the LCANLP1009 is optimized for various applications, including point-to-point communications, IoT, LTE-M, and NB-IoT. It supports multiple 5G bands (n40, n41, n53, n90, n97) and is compliant with 4G LTE B23 operations. The antenna is constructed with a weatherproof ABS radome, ensuring durability in outdoor environments. It comes with a universal mounting bracket for flexible installation options. Engineers considering this product should note its maximum input power rating of 100 watts and a VSWR of 1.5:1, which indicates good performance across its operational frequency range.

Suppliers

Company
Product
Description
Supplier Links
2300 MHz - 2500 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector - LCANLP1009 - L-com, Inc.
North Andover, MA, United States
2300 MHz - 2500 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector
LCANLP1009
2300 MHz - 2500 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1009
The L-com LCANLP1009 is a high performance, wideband log periodic antenna designed to operate from 2300 to 2500 MHz for point to point communications. The LCANLP1009 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1009 is ideal for boosting 5G, LTE, CMDA, LoRA, WIFI. The log periodic LCANLP1009 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 2300 to 2500 MHz log periodic LCANLP1009 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n40, n41, n53, n90, n97. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 2300 MHz to 2500 MHz Very High Gain 10 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications 4G LTE B23 operation supported 5G Bands supported -n40, n41, n53, n90, n97 DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1009 is a high performance, wideband log periodic antenna designed to operate from 2300 to 2500 MHz for point to point communications. The LCANLP1009 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1009 is ideal for boosting 5G, LTE, CMDA, LoRA, WIFI. The log periodic LCANLP1009 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 2300 to 2500 MHz log periodic LCANLP1009 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n40, n41, n53, n90, n97. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 2300 MHz to 2500 MHz
  • Very High Gain 10 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS radome
  • Pigtail – 12 inches
  • N-Type Female connector

Application

  • Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications
  • 4G LTE B23 operation supported
  • 5G Bands supported -n40, n41, n53, n90, n97
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
2300-2500 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com - 52AK0542 - Newark, An Avnet Company
Chicago, IL, United States
2300-2500 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com
52AK0542
2300-2500 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com 52AK0542
2300-2500 MHZ, 10 DBI, GAIN, V-POL, TYPE N FEMALE

2300-2500 MHZ, 10 DBI, GAIN, V-POL, TYPE N FEMALE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1009 52AK0542
Product Name 2300 MHz - 2500 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector 2300-2500 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers