L-com, Inc.
RF Antennas
HG8909P
Description
ANTPANEL 900MHZ 9DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTPANEL 900MHZ 9DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-HG8909P-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; ISM, RFID
|
|
Primary Frequency Range
|
892.0 MHz
|
|
Gain
|
9 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
2 suppliers
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers