L-com, Inc. Mobile Antenna Mount, 195 Series Cable - RP SMA Connector HMA1-RSPA10

Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) 10 Foot, Black Low-Loss 195-Series Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) Reverse Polarity-SMA Plug Connector Application Mobile RF applications Wi-Fi Public safety WLAN
Datasheet
Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) 10 Foot, Black Low-Loss 195-Series Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) Reverse Polarity-SMA Plug Connector Application Mobile RF applications Wi-Fi Public safety WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna Mount, 195 Series Cable - RP SMA Connector - HMA1-RSPA10 - L-com, Inc.
North Andover, MA, United States
Mobile Antenna Mount, 195 Series Cable - RP SMA Connector
HMA1-RSPA10
Mobile Antenna Mount, 195 Series Cable - RP SMA Connector HMA1-RSPA10
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) 10 Foot, Black Low-Loss 195-Series Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) Reverse Polarity-SMA Plug Connector Application Mobile RF applications Wi-Fi Public safety WLAN

The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable.
Available Antennas for these mounts:

  • HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna
  • HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna
  • HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna
  • HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna
  • HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna
  • HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna

Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna.

Features

  • Other lengths and connectors available - call sales for more information
  • Weight .80 lbs. (.36 kg)
  • 10 Foot, Black Low-Loss 195-Series
  • Diameter 3" (76.2 mm), Height 1.2" (31.7 mm)
  • Reverse Polarity-SMA Plug Connector

Application

  • Mobile RF applications
  • Wi-Fi
  • Public safety
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA1-RSPA10
Product Name Mobile Antenna Mount, 195 Series Cable - RP SMA Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details
Multi-Band Antennas - 2766673 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details