L-com, Inc. 900MHz to 2.5GHz Multi-Band 2dBi 1/4 Wave Blade Antenna HG924-2TP-RSP

Description
The Multi-Band design of these antennas eliminates the need to purchase different antennas for each frequency. Model types include standard "Rubber Duck" style antennas and "Desk Top" style antennas with sticky mounts. The antenna covers the frequencies 900MHz through 2500MHz. Features 3-Meter cable with RP-SMA Plug connector Broad Band Coverage for many applications Minimum obserable mounting options Application Cellular and Data Band Applications 900MHz ISM Band, 1800-2100MHz and 2200-2500MHz GSM/PCS/UMTS LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Multi-Band GSM/PCS and Data antenna
Datasheet
Description
The Multi-Band design of these antennas eliminates the need to purchase different antennas for each frequency. Model types include standard "Rubber Duck" style antennas and "Desk Top" style antennas with sticky mounts. The antenna covers the frequencies 900MHz through 2500MHz. Features 3-Meter cable with RP-SMA Plug connector Broad Band Coverage for many applications Minimum obserable mounting options Application Cellular and Data Band Applications 900MHz ISM Band, 1800-2100MHz and 2200-2500MHz GSM/PCS/UMTS LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Multi-Band GSM/PCS and Data antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900MHz to 2.5GHz Multi-Band 2dBi 1/4 Wave Blade Antenna - HG924-2TP-RSP - L-com, Inc.
North Andover, MA, United States
900MHz to 2.5GHz Multi-Band 2dBi 1/4 Wave Blade Antenna
HG924-2TP-RSP
900MHz to 2.5GHz Multi-Band 2dBi 1/4 Wave Blade Antenna HG924-2TP-RSP
The Multi-Band design of these antennas eliminates the need to purchase different antennas for each frequency. Model types include standard "Rubber Duck" style antennas and "Desk Top" style antennas with sticky mounts. The antenna covers the frequencies 900MHz through 2500MHz. Features 3-Meter cable with RP-SMA Plug connector Broad Band Coverage for many applications Minimum obserable mounting options Application Cellular and Data Band Applications 900MHz ISM Band, 1800-2100MHz and 2200-2500MHz GSM/PCS/UMTS LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Multi-Band GSM/PCS and Data antenna

The Multi-Band design of these antennas eliminates the need to purchase different antennas for each frequency. Model types include standard "Rubber Duck" style antennas and "Desk Top" style antennas with sticky mounts. The antenna covers the frequencies 900MHz through 2500MHz.

Features

  • 3-Meter cable with RP-SMA Plug connector
  • Broad Band Coverage for many applications
  • Minimum obserable mounting options

Application

  • Cellular and Data Band Applications
  • 900MHz ISM Band, 1800-2100MHz and 2200-2500MHz
  • GSM/PCS/UMTS
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
  • Multi-Band GSM/PCS and Data antenna
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG924-2TP-RSP
Product Name 900MHz to 2.5GHz Multi-Band 2dBi 1/4 Wave Blade Antenna
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details