L-com, Inc. WiFi Antennas HGV-2404U

Description
ANTOMNI 2.4GHz 4dBi
Request a Quote Datasheet
Description
ANTOMNI 2.4GHz 4dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 287350 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
287350
WiFi Antennas 287350
ANTOMNI 2.4GHz 4dBi

ANTOMNI 2.4GHz 4dBi

Supplier's Site
RF Antennas - 5073-HGV-2404U-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 2.4GHZ 4DBI

ANTOMNI 2.4GHZ 4DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 287350 5073-HGV-2404U-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Gain 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details