L-com, Inc. 698-4200, 10-11 Dbi Gain, Log Periodic, Type N Fem L-Com LCANLP1012

Description
698-4200, 10-11 DBI GAIN, LOG PERIODIC, TYPE N FEM
Datasheet
Description
698-4200, 10-11 DBI GAIN, LOG PERIODIC, TYPE N FEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-4200, 10-11 Dbi Gain, Log Periodic, Type N Fem L-Com - 52AK0545 - Newark, An Avnet Company
Chicago, IL, United States
698-4200, 10-11 Dbi Gain, Log Periodic, Type N Fem L-Com
52AK0545
698-4200, 10-11 Dbi Gain, Log Periodic, Type N Fem L-Com 52AK0545
698-4200, 10-11 DBI GAIN, LOG PERIODIC, TYPE N FEM

698-4200, 10-11 DBI GAIN, LOG PERIODIC, TYPE N FEM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 52AK0545
Product Name 698-4200, 10-11 Dbi Gain, Log Periodic, Type N Fem L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers