L-com, Inc. RF Antennas LCANOM1067

Description
27 MHZ OMNI ANTENNA 4 DBI, VEHIC
Request a Quote Datasheet
Description
27 MHZ OMNI ANTENNA 4 DBI, VEHIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1067-ND - DigiKey
Thief River Falls, MN, United States
27 MHZ OMNI ANTENNA 4 DBI, VEHIC

27 MHZ OMNI ANTENNA 4 DBI, VEHIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1067-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details