L-com, Inc. RFID Antennas HG905RD-SM

Description
ANTRubber Duck 900MHz 5dBi
Request a Quote Datasheet
Description
ANTRubber Duck 900MHz 5dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 671838 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671838
RFID Antennas 671838
ANTRubber Duck 900MHz 5dBi

ANTRubber Duck 900MHz 5dBi

Supplier's Site
RF Antennas - 5073-HG905RD-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTRUBBER DUCK 900MHZ 5DBI

ANTRUBBER DUCK 900MHZ 5DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 671838 5073-HG905RD-SM-ND
Product Name RFID Antennas RF Antennas
Applications RFID Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, RFID, WLAN
Primary Frequency Range 900.0 to ? MHz 915.0 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers