L-com, Inc. Mobile Antenna Mount, 195 Series Cable - RP TNC Plug Connector HMA1-RTPA10

Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features 10 Foot, Black Low-Loss 195-Series Other lengths and connectors available - call sales for more information Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) Reverse Polarity-TNC Plug Connector Weight .80 lbs. (.36 kg) Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet
Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features 10 Foot, Black Low-Loss 195-Series Other lengths and connectors available - call sales for more information Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) Reverse Polarity-TNC Plug Connector Weight .80 lbs. (.36 kg) Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna Mount, 195 Series Cable - RP TNC Plug Connector - HMA1-RTPA10 - L-com, Inc.
North Andover, MA, United States
Mobile Antenna Mount, 195 Series Cable - RP TNC Plug Connector
HMA1-RTPA10
Mobile Antenna Mount, 195 Series Cable - RP TNC Plug Connector HMA1-RTPA10
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features 10 Foot, Black Low-Loss 195-Series Other lengths and connectors available - call sales for more information Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) Reverse Polarity-TNC Plug Connector Weight .80 lbs. (.36 kg) Application Mobile RF applications WLAN Public safety Wi-Fi

The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable.
Available Antennas for these mounts:

  • HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna
  • HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna
  • HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna
  • HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna
  • HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna
  • HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna

Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna.

Features

  • 10 Foot, Black Low-Loss 195-Series
  • Other lengths and connectors available - call sales for more information
  • Diameter 3" (76.2 mm), Height 1.2" (31.7 mm)
  • Reverse Polarity-TNC Plug Connector
  • Weight .80 lbs. (.36 kg)

Application

  • Mobile RF applications
  • WLAN
  • Public safety
  • Wi-Fi
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA1-RTPA10
Product Name Mobile Antenna Mount, 195 Series Cable - RP TNC Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Telemetry Antennas - 2675040 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details