L-com, Inc. 900 MHz 8dBi Omni-directional Antenna HG908UP-NF

Description
The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance. Features Integral N-Female connector Extruded aluminum mounting bracket Lightweight slim fiberglass radome Rugged industrial grade design Superior all weather performance Application M2M, LPWAN, LoRA, IoT applications 900 MHz ISM band and Wireless LAN systems Multipoint applications Non Line of Sight (NLOS) SCADA applications
Datasheet
Description
The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance. Features Integral N-Female connector Extruded aluminum mounting bracket Lightweight slim fiberglass radome Rugged industrial grade design Superior all weather performance Application M2M, LPWAN, LoRA, IoT applications 900 MHz ISM band and Wireless LAN systems Multipoint applications Non Line of Sight (NLOS) SCADA applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8dBi Omni-directional Antenna - HG908UP-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 8dBi Omni-directional Antenna
HG908UP-NF
900 MHz 8dBi Omni-directional Antenna HG908UP-NF
The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance. Features Integral N-Female connector Extruded aluminum mounting bracket Lightweight slim fiberglass radome Rugged industrial grade design Superior all weather performance Application M2M, LPWAN, LoRA, IoT applications 900 MHz ISM band and Wireless LAN systems Multipoint applications Non Line of Sight (NLOS) SCADA applications

The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance.

Features

  • Integral N-Female connector
  • Extruded aluminum mounting bracket
  • Lightweight slim fiberglass radome
  • Rugged industrial grade design
  • Superior all weather performance

Application

  • M2M, LPWAN, LoRA, IoT applications
  • 900 MHz ISM band and Wireless LAN systems
  • Multipoint applications
  • Non Line of Sight (NLOS)
  • SCADA applications
Supplier's Site Datasheet
Antomni 900Mhz 8Dbi L-Com - 23AK3445 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 900Mhz 8Dbi L-Com
23AK3445
Antomni 900Mhz 8Dbi L-Com 23AK3445
ANTOMNI 900MHZ 8DBI

ANTOMNI 900MHZ 8DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG908UP-NF 23AK3445
Product Name 900 MHz 8dBi Omni-directional Antenna Antomni 900Mhz 8Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers